NPFC - MIL-DTL-24135
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 15 |
scope:
Scope.
This specification covers the requirements for wire reinforced, synthetic rubber hose and hose assemblies for use with reusable end fittings for medium and high pressure service in water, oil, and gas systems. These hoses are not for use in drinking (potable) water systems (see 3.3).
intended Use:
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More
Document History