NPFC - MIL-H-24135

HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 12 March 1965
Status: inactive
Page Count: 28
scope:

This specification covers hose and end fittings for various maximum operating pressures and for various liquid applications in marine piping systems, as flexible hose connections, however they may be used for other applications or services. End fittings covered under this specification are intended for use with hose specified herein. Any fittings approved under this specification will be suitable with the applicable hose approved under this specification and any approved assembly shall consist of approved hose and fittings only.

Document History

September 24, 2020
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses and end fittings are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed the...
February 23, 1968
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 30, 1966
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 14, 1965
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-H-24135
March 12, 1965
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
This specification covers hose and end fittings for various maximum operating pressures and for various liquid applications in marine piping systems, as flexible hose connections, however they may be...

References

Advertisement