NAVY - MIL-H-24135A

HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR

inactive
Organization: NAVY
Publication Date: 18 July 1986
Status: inactive
Page Count: 17
scope:

This specification covers the requirements for hose, hose assemblies, and reusable end fittings.

intended Use:

Hoses and end fittings are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed... View More

Document History

September 24, 2020
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-H-24135A
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses and end fittings are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed the...
February 23, 1968
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 30, 1966
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 14, 1965
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 12, 1965
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
This specification covers hose and end fittings for various maximum operating pressures and for various liquid applications in marine piping systems, as flexible hose connections, however they may be...

References

Advertisement