NPFC - MIL-DTL-24135/2
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (FOUR-PLY SPIRAL-WRAPPED OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -6 THROUGH -16)
| Organization: | NPFC |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 6 |
scope:
Scope.
This specification covers synthetic rubber hose, sizes -6 through -16, wire reinforced with four-ply spiral-wrapped wire or a double-spiral and single-wire braid that are used in flexible hose assemblies for high pressure fluid applications.
intended Use:
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More
Document History