NPFC - MIL-H-24135/2
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (FOUR PLIES SPIRAL WRAPPED, OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE, SIZES -6 THROUGH -16)
| Organization: | NPFC |
| Publication Date: | 3 September 1993 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers synthetic rubber hoses, reinforced with four plies of spiral wrapped or two plies spiral wrapped and one ply braided wire in sizes -6 through -16 for high pressure hydraulic applications.
intended Use:
Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F or... View More
Document History