NPFC - MIL-H-24135/2
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (FOUR PLIES SPIRAL WRAPPED, OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE, SIZES -6 THROUGH -16)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 July 1986 |
| Status: | inactive |
| Page Count: | 13 |
Document History
September 24, 2020
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (FOUR-PLY SPIRAL-WRAPPED OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -6 THROUGH -16)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (FOUR PLIES SPIRAL WRAPPED, OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE, SIZES -6 THROUGH -16)
This specification covers synthetic rubber hoses, reinforced with four plies of spiral wrapped or two plies spiral wrapped and one ply braided wire in sizes -6 through -16 for high pressure hydraulic...
MIL-H-24135/2
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (FOUR PLIES SPIRAL WRAPPED, OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE, SIZES -6 THROUGH -16)
A description is not available for this item.