NPFC - MIL-DTL-24135/1

HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -4 THROUGH -32)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 September 2020
Status: active
Page Count: 7
scope:

Scope.

This specification covers synthetic rubber hose, sizes -4 through -32, wire reinforced with a double-wire braid or a double-spiral and single-wire braid that are used in flexible hose assemblies for high pressure fluid applications.

intended Use:

Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More

Document History

MIL-DTL-24135/1
September 24, 2020
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -4 THROUGH -32)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE SIZES -4 THROUGH -32)
Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F or plus...
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE SIZES -4 THROUGH -32)
A description is not available for this item.

References

Advertisement