NPFC - MIL-H-24135/1

HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE SIZES -4 THROUGH -32)

inactive
Buy Now
Organization: NPFC
Publication Date: 3 September 1993
Status: inactive
Page Count: 8
scope:

This specification covers synthetic rubber hoses, reinforced with two braids of wire or two spiral and one wire braid in sizes -4 through -32 for high pressure fluid applications.

intended Use:

Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F or... View More

Document History

September 24, 2020
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -4 THROUGH -32)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
MIL-H-24135/1
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE SIZES -4 THROUGH -32)
Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F or plus...
July 18, 1986
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (DOUBLE WIRE BRAID OR TWO-SPIRAL AND ONE-WIRE BRAID, HIGH PRESSURE SIZES -4 THROUGH -32)
A description is not available for this item.

References

Advertisement