NPFC - MIL-H-24135/12
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, HIGH PERFORMANCE, FOR FLEXIBLE HOSE ASSEMBLIES (SINGLE WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40)
| Organization: | NPFC |
| Publication Date: | 3 September 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This associated detail specification covers high performance synthetic rubber hoses, reinforced with a single layer of wire braid over a single layer of synthetic fiber braid in sizes -4 through -40 for medium pressure multi-fluid applications. Hose to this associated detail specification is compatible with both petroleum based and phosphate ester based oils. Hose to this associated specification sheet shall be colored blue.
intended Use:
Hose to this specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 55°F or... View More
Document History