SNV - SN EN 15948

Cereals - Determination of moisture and protein - Method using Near-Infrared Spectroscopy in whole kernels

active, Most Current
Organization: SNV
Publication Date: 1 February 2021
Status: active
Page Count: 17
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This document defines a routine method for the determination of moisture and protein contents in whole kernels of wheat and barley using near infrared spectroscopy in the constituent ranges: - for wheat: - moisture content minimum range from 8 % to 22 %; - protein content minimum range from 7 %DM to 20 %DM. - for barley: - moisture content minimum range from 8 % to 22 %; - protein content minimum range from 7 %DM to 16 %DM. This document describes the modalities to be implemented by the supplier (5.3 and 5.4) and the user of the method.

Document History

SN EN 15948
February 1, 2021
Cereals - Determination of moisture and protein - Method using Near-Infrared Spectroscopy in whole kernels
This document defines a routine method for the determination of moisture and protein contents in whole kernels of wheat and barley using near infrared spectroscopy in the constituent ranges: - for...
June 1, 2015
Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels
A description is not available for this item.
June 1, 2012
Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels
This European Standard defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectrophotometer in the constituent ranges:...

References

Advertisement