IEC 61169-60

Radio-frequency connectors – Part 60: Sectional specification for RF coaxial connectors with push on mating – Characteristic impedance 50 Ohm (type SMPM)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2021
Status: active
Page Count: 66
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling, typically for use in 50 Ω RF cables or micro-strips in microwave, telecommunication, wireless systems and other fields (SMPM).

It specifies mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMPM RF connectors.

This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

The SMPM push-on coupling structure series RF coaxial connectors with the characteristic of normative impedance 50 Ω are used with various kinds of RF cables or micro-strips in microwave, telecommunication, wireless systems. The operating frequency limit is up to 65 GHz.

NOTE Imperial dimensions are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

IEC 61169-60
March 1, 2021
Radio-frequency connectors – Part 60: Sectional specification for RF coaxial connectors with push on mating – Characteristic impedance 50 Ohm (type SMPM)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling,...

References

Advertisement