NFPA 214

Standard on Water-Cooling Towers

active, Most Current
Buy Now
Organization: NFPA
Publication Date: 1 January 2021
Status: active
Page Count: 31
scope:

This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material.

Purpose.

The purpose of this standard is to provide a reasonable degree of protection for life and property from fire where water-cooling towers are located.

Document History

NFPA 214
January 1, 2021
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 1, 2016
Standard on Water-Cooling Towers
This standard applies to fire protection for fielderected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 28, 2011
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 1, 2011
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 1, 2005
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material.
August 18, 2000
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Fire Risk...
January 1, 1996
Standard on Water-Cooling Towers
A description is not available for this item.
July 17, 1992
STANDARD ON WATER-COOLING TOWERS
A description is not available for this item.
January 1, 1988
STANDARD ON WATER-COOLING TOWERS
A description is not available for this item.
January 1, 1983
STANDARD ON WATER- COOLING TOWERS
A description is not available for this item.

References

Advertisement