NFPA 214

Standard on Water-Cooling Towers

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2005
Status: inactive
Page Count: 28
scope:

This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material.

Document History

January 1, 2021
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 1, 2016
Standard on Water-Cooling Towers
This standard applies to fire protection for fielderected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 28, 2011
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
January 1, 2011
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Purpose. The...
NFPA 214
January 1, 2005
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material.
August 18, 2000
Standard on Water-Cooling Towers
This standard applies to fire protection for field-erected and factory-assembled water-cooling towers of combustible construction or those in which the fill is of combustible material. Fire Risk...
January 1, 1996
Standard on Water-Cooling Towers
A description is not available for this item.
July 17, 1992
STANDARD ON WATER-COOLING TOWERS
A description is not available for this item.
January 1, 1988
STANDARD ON WATER-COOLING TOWERS
A description is not available for this item.
January 1, 1983
STANDARD ON WATER- COOLING TOWERS
A description is not available for this item.

References

Advertisement