DS/EN IEC 60320-2-1
Appliance couplers for household and similar general purposes – Part 2-1: Sewing machine couplers
| Organization: | DS |
| Publication Date: | 23 March 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
IEC 60320-2-1:2018 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for alternating current only and have a rated voltage not exceeding 250 V and a rated current not exceeding 2,5 A. This third edition cancels and replaces the second edition published in 2000. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - Aligned with IEC 60320-1:2015. This Part 2-1 is to be used in conjunction with IEC 60320-1: Appliance couplers for household and similar general purposes - Part 1: General requirements. It was established on the basis of the third edition of that standard (2015).
Document History