DSF/ETSIEN301489-12V3.1.2
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS); Harmonised Standard for ElectroMagnetic Compatibility
| Organization: | DS |
| Status: | active |
| Page Count: | 28 |
scope:
The present document specifies technical characteristics and methods of measurement for the Earth Stations (ESs) operating in the frequency ranges between 3,625 GHz and 30 GHz in the Fixed Satellite Service (FSS) bands, and associated ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of the Earth Stations (ESs) are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum, see table 1.
Document History