DS/ETSI EN 301 489-12 V3.2.1

ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS); Harmonised Standard for ElectroMagnetic Compatibility

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 30
ICS Code (Emission): 33.100.10
scope:

The present document specifies technical characteristics and methods of measurement for the Earth Stations (ESs) operating in the frequency ranges between 3,625 GHz and 30 GHz in the Fixed Satellite Service (FSS) bands, and associated ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of the Earth Stations (ESs) are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum, see table 1.

Document History

DS/ETSI EN 301 489-12 V3.2.1
November 29, 2021
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS); Harmonised Standard for ElectroMagnetic Compatibility
The present document specifies technical characteristics and methods of measurement for the Earth Stations (ESs) operating in the frequency ranges between 3,625 GHz and 30 GHz in the Fixed Satellite...
April 23, 2019
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS) Harmonised Standard for electromagnetic compatibility
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Earth Stations (ES) operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS)...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS); Harmonised Standard for ElectroMagnetic Compatibility
The present document specifies technical characteristics and methods of measurement for the Earth Stations (ESs) operating in the frequency ranges between 3,625 GHz and 30 GHz in the Fixed Satellite...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS); Harmonised Standard for ElectroMagnetic Compatibility
The present document specifies technical characteristics and methods of measurement for the Earth Stations (ESs) operating in the frequency ranges between 3,625 GHz and 30 GHz in the Fixed Satellite...
Advertisement