DSF/PREN ISO 6370-1

Vitreous and porcelain enamels – Determination of the resistance to abrasion – Part 1: Abrasion testing apparatus (ISO 6370-1:1991)

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Enamels): 25.220.50
scope:

Specifies the requirements for the testing apparatus to be used. Includes a general description and figures.

Document History

October 11, 2021
Vitreous and porcelain enamels – Determination of the resistance to abrasion – Part 1: Abrasion testing apparatus (ISO 6370-1:1991)
Specifies the requirements for the testing apparatus to be used. Includes a general description and figures.
DSF/PREN ISO 6370-1
Vitreous and porcelain enamels – Determination of the resistance to abrasion – Part 1: Abrasion testing apparatus (ISO 6370-1:1991)
Specifies the requirements for the testing apparatus to be used. Includes a general description and figures.
Advertisement