DS/EN ISO 6370-1
Vitreous and porcelain enamels – Determination of the resistance to abrasion – Part 1: Abrasion testing apparatus (ISO 6370-1:1991)
active, Most Current
| Organization: | DS |
| Publication Date: | 11 October 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Enamels): | 25.220.50 |
scope:
Specifies the requirements for the testing apparatus to be used. Includes a general description and figures.
Document History
DS/EN ISO 6370-1
October 11, 2021
Vitreous and porcelain enamels – Determination of the resistance to abrasion – Part 1: Abrasion testing apparatus (ISO 6370-1:1991)
Specifies the requirements for the testing apparatus to be used. Includes a general description and figures.
Vitreous and porcelain enamels – Determination of the resistance to abrasion – Part 1: Abrasion testing apparatus (ISO 6370-1:1991)
Specifies the requirements for the testing apparatus to be used. Includes a general description and figures.