ASTM International - ASTM D3147-21

Standard Test Method for Testing Stop-Leak Additives for Engine Coolants

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2021
Status: active
Page Count: 5
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

5.1 The screening procedures simulate the conditions of temperature, pressure, and circulation encountered in service. This test method will indicate whether a product is suitable for further... View More

scope:

1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in Specification D4485 for additional information.)

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific warning statements are given in 10.1.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D3147-21
April 1, 2021
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
May 1, 2013
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
April 1, 2006
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
May 10, 1999
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
Advertisement