ASTM International - ASTM D3147-06(2013)

Standard Test Method for Testing Stop-Leak Additives for Engine Coolants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 5
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

5.1 The screening procedures simulate the conditions of temperature, pressure, and circulation encountered in service. This test method will indicate whether a product is suitable for further... View More

scope:

1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in Specification D4485 for additional information.)

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific warning statements are given in 10.1.

Document History

April 1, 2021
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
ASTM D3147-06(2013)
May 1, 2013
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
April 1, 2006
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
May 10, 1999
Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
1.1 This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in...
Advertisement