DS/ISO 9046

Building and civil engineering sealants – Determination of adhesion/cohesion properties at constant temperature

active, Most Current
Organization: DS
Publication Date: 12 April 2021
Status: active
Page Count: 12
ICS Code (Binders. Sealing materials): 91.100.50
scope:

The document specifies a method for the determination of the adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in buildings and civil engineering works.

Document History

DS/ISO 9046
April 12, 2021
Building and civil engineering sealants – Determination of adhesion/cohesion properties at constant temperature
The document specifies a method for the determination of the adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in buildings and civil engineering works.
July 21, 1993
Building construction - Sealants - Determination of adhesion/cohesion properties at constant temperature
The standard specifies a method of determining adhesion/ cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.
Advertisement