DS/ISO 9046
Building construction - Sealants - Determination of adhesion/cohesion properties at constant temperature
inactive
| Organization: | DS |
| Publication Date: | 21 July 1993 |
| Status: | inactive |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
The standard specifies a method of determining adhesion/ cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.
Document History
April 12, 2021
Building and civil engineering sealants – Determination of adhesion/cohesion properties at constant temperature
The document specifies a method for the determination of the adhesion/cohesion properties of sealants with predominantly plastic behaviour which are used in buildings and civil engineering works.
DS/ISO 9046
July 21, 1993
Building construction - Sealants - Determination of adhesion/cohesion properties at constant temperature
The standard specifies a method of determining adhesion/ cohesion properties of sealants with predominantly plastic behaviour which are used in joints in building construction.