FORD WSS-M2A174-A1

ALUMINUM ALLOY, SHEET, HEAT TREATABLE, ENHANCED HEMMING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 5 November 2014
Status: active
Page Count: 7
scope:

The materials defined by these specifications are for direct cast, 6000 series aluminum sheet with enhanced temper response.

Ford Motor Company may, at its option and in agreement with the local or regional supplier, define additional and/or restricted technical delivery requirements such as mechanical properties, forming characteristics, and pretreatment, for a specific grade and/or part. The defined requirements shall be mandatory and no characteristics shall conflict with these engineering specifications.

Document History

FORD WSS-M2A174-A1
November 5, 2014
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, ENHANCED HEMMING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 6000 series aluminum sheet with enhanced temper response. Ford Motor Company may, at its option and in agreement with the local or...
June 20, 2014
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, ENHANCED HEMMING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for thin gage, direct cast, 6000 series aluminum sheet with enhanced temper response. Ford Motor Company may, at its option and in agreement with...
November 6, 2013
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, ENHANCED HEMMING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for thin gage, direct cast, 6000 series aluminum sheet with enhanced temper response. Ford Motor Company may, at its option and in agreement with...

References

Advertisement