ASTM International - ASTM B557M-14
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products (Metric)
| Organization: | ASTM International |
| Publication Date: | 15 May 2014 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
significance And Use:
4.1 Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development,... View More
scope:
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil2, and are derived from Test Methods E8M, which cover the tension testing of all metallic materials.
Note 1: These metric test methods are the equivalents of those in Test Methods B557, and are compatible in technical content except for the requirement of longer gage lengths for round specimens.
Note 2: Exceptions to the provisions of these test methods may need to be made in individual specifications or test methods for a particular material.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History