IEC - 61243-1

Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV AC

active, Most Current
Organization: IEC
Publication Date: 1 April 2021
Status: active
Page Count: 164
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50 Hz and/or 60 Hz.

This document applies only to voltage detectors of capacitive type used in contact with the bare part to be tested, as a complete device including its insulating element or as a separate device, adaptable to an insulating stick which, as a separate tool, is not covered by this document (see 4.4.2.1 for general design).

Other types of voltage detectors are not covered by this document.

NOTE Self ranging voltage detectors (formally "multi range voltage detectors") are not covered by this document.

Some restrictions or formal interdictions on their use are applicable in case of switchgear of IEC 62271 series design, due to insulation coordination, on overhead line systems of electrified railways (see Annex B) and systems without neutral reference. For systems without neutral reference, the insulating level is adapted to the maximum possible voltage to the earth (ground).

Products designed and manufactured according to this document contribute to the safety of users provided they are used by persons trained for the work, in accordance with the hot stick working method and the instructions for use.

Except where otherwise specified, all the voltages defined in this document refer to values of phase-to-phase voltages of three-phase systems. In other systems, the applicable phase-to-phase or phase-to-earth (ground) voltages are used to determine the operating voltage.

Document History

61243-1
April 1, 2021
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50...
June 1, 2009
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
April 1, 2009
AMENDMENT 1 Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
October 1, 2005
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c. CORRIGENDUM 1
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
October 1, 2003
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
May 1, 2000
Live Working - Voltage Detectors - Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c. CORRIGENDUM
A description is not available for this item.
January 1, 1993
Live Working - Voltage Detectors - Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV A.C.
A description is not available for this item.

References

Advertisement