IEC 61243-1

Live Working - Voltage Detectors - Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV A.C.

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1993
Status: inactive
Page Count: 79

Document History

April 1, 2021
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50...
June 1, 2009
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
April 1, 2009
AMENDMENT 1 Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
October 1, 2005
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c. CORRIGENDUM 1
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
October 1, 2003
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
May 1, 2000
Live Working - Voltage Detectors - Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c. CORRIGENDUM
A description is not available for this item.
IEC 61243-1
January 1, 1993
Live Working - Voltage Detectors - Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV A.C.
A description is not available for this item.
Advertisement