DLA - SMD-5962-12233 REV C

MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 April 2021
Status: inactive
Page Count: 17
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 29, 2024
MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-12233 REV C
April 21, 2021
MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 14, 2019
MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 21, 2015
MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 20, 2014
MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement