DSF/EN 12259-14/PRA1
Fixed firefighting systems – Components for sprinkler and water spray systems – Part 14: Sprinklers for residential applications
| Organization: | DS |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat and incorporating the following types of water seals: - conical metal spring with a PTFE gasket or coating; - metal cap or disc with PTFE gasket or coating; - copper gasket, with or without a PTFE coating. Sprinklers in accordance with this document will only be used in automatic sprinkler systems for domestic and residential applications as defined in EN 16925.
Document History