DSF/prEN 12259-14
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
| Organization: | DS |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of EN12259 specifies requirements for construction and performance of residential sprinklers and their rosettes which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use in automatic residential sprinkler systems. Test methods and a recommended test schedule for type approval testing are also given. The requirements in this standard are not intended to restrict the application of representative fire and other tests for special sprinklers that are intended to provide for specific fire hazards.
Document History