CEI - EN IEC 60317-0-6
Specifications for particular types of winding wires Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires.
The range of nominal conductor diameters is given in the relevant specification sheet.
Document History
EN IEC 60317-0-6
March 1, 2021
Specifications for particular types of winding wires Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
This part of IEC 60317 specifies the general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires.
The range of nominal conductor diameters...
March 1, 2007
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
Il presente documento costituisce Variante 1 della Norma CEI EN 60317-0-6 che fornisce le prescrizioni generali relative ai fili per avvolgimento di sezione circolare, in rame nudo o smaltato,...
February 1, 2003
Specifications for particular types of winding wires - Part 0-6: General requirement - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
La presente Parte della IEC 60317 specifica le prescrizioni generali per i fili per avvolgimenti, di sezione circolare, in rame nudo o in rame smaltato, rivestito con fibre di vetro impregnate con...