CEI EN 60317-48

Specifications for particular types of winding wires Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2013
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be, for instance, polyester or polyesterimide resin based.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

CEI EN 60317-48
March 1, 2013
Specifications for particular types of winding wires Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
This part of IEC 60317 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating...
November 1, 2000
Specifications for particular types of winding wires - Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
La presente Norma specifica le prescrizioni per il filo per avvolgimento a sezione circolare in rame nudo o in rame smaltato, rivestito con fibre di vetro impregnate con resine o vernice, indice di...

References

Advertisement