DSF/FPREN 3-8

Portable fire extinguishers – Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7

inactive
Organization: DS
Status: inactive
Page Count: 37
ICS Code (Fire protection): 13.220.20
scope:

This document specifies as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which comply with the requirements of EN 3-7:2004+A1:2007. This part of EN 3 applies to portable fire extinguishers of which the maximum allowable pressure PS is lower than or equal to 30 bar and containing non-explosive, non-flammable, non-toxic and non-oxidising fluids. This document also applies to the marking of metallic propellant gas cartridges (see Annex E). This document does not apply to carbon dioxide fire extinguishers.

Document History

February 3, 2008
Portable fire extinguishers – Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
March 2, 2007
Portable fire extinguishers – Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
June 21, 2006
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction; resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
Portable fire extinguishers – Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers which comply with the requirements of EN 3 7; with metallic...
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers which comply with the requirements of EN 3-7; with metallic...
DSF/FPREN 3-8
Portable fire extinguishers – Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This document specifies as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which...
Advertisement