DSF/PREN 3-8

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction; resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar

inactive
Organization: DS
Publication Date: 21 June 2006
Status: inactive
Page Count: 30

Document History

February 3, 2008
Portable fire extinguishers – Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
March 2, 2007
Portable fire extinguishers – Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
DSF/PREN 3-8
June 21, 2006
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction; resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
Portable fire extinguishers – Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers manufactured with metallic bodies as far as pressure risk is...
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers which comply with the requirements of EN 3 7; with metallic...
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This European Standard specifies the rules of design, type testing, fabrication and inspection control of portable fire extinguishers which comply with the requirements of EN 3-7; with metallic...
Portable fire extinguishers – Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This document specifies as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which...
Advertisement