DSF/PREN ISO 24194

Solar energy – Collector fields – Check of performance (ISO/DIS 24194:2021)

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Solar energy engineering): 27.160
scope:

This document specifies a procedure to check a guaranteed performance of large collector fields. The collectors in the field can be glazed flat plate collectors or evacuated tube collectors. The performance guaranteed and checked is the thermal power output of the collector field - the document specifies how to compare a measured output with a calculated one. The document applies for all sizes of collector fields.

Document History

June 21, 2022
Solar energy – Collector fields – Check of performance (ISO 24194:2022)
This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or...
Solar energy – Collector fields – Check of performance – Amendment 1 (ISO 24194:2022/FDAM 1:2023)
This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or...
Solar energy – Collector fields – Check of performance (ISO 24194:2022)
This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or...
DSF/PREN ISO 24194
Solar energy – Collector fields – Check of performance (ISO/DIS 24194:2021)
This document specifies a procedure to check a guaranteed performance of large collector fields. The collectors in the field can be glazed flat plate collectors or evacuated tube collectors. The...
Advertisement