DSF/EN ISO 24194/PRA1

Solar energy – Collector fields – Check of performance (ISO 24194:2022)

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Solar energy engineering): 27.160
scope:

This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or tracking, concentrating collectors used as collectors in fields. The check can be done on the thermal power output of the collector field and also be on the daily yield of the collector field. The document specifies for the two procedures how to compare a measured output with a calculated one. The document applies for all sizes of collector fields.

Document History

June 21, 2022
Solar energy – Collector fields – Check of performance (ISO 24194:2022)
This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or...
Solar energy – Collector fields – Check of performance – Amendment 1 (ISO 24194:2022/FDAM 1:2023)
This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or...
DSF/EN ISO 24194/PRA1
Solar energy – Collector fields – Check of performance (ISO 24194:2022)
This document specifies two procedures to check the performance of solar thermal collector fields. This document is applicable to glazed flat plate collectors, evacuated tube collectors and/or...
Solar energy – Collector fields – Check of performance (ISO/DIS 24194:2021)
This document specifies a procedure to check a guaranteed performance of large collector fields. The collectors in the field can be glazed flat plate collectors or evacuated tube collectors. The...
Advertisement