JSA - JIS G 3118
Carbon steel plates for pressure vessels for intermediate and moderate temperature services
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This Standard specifies the requirements for the hot-rolled carbon steel plates used mainly for pressure vessels for intermediate and moderate temperature services (hereafter referred to as steel plates).
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9328-1 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements
ISO 9328-2 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 2 : Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History