JSA - JIS G 3118
Carbon steel plates for pressure vessels for intermediate and moderate temperature services
| Organization: | JSA |
| Publication Date: | 22 February 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This Standard specifies the hot-rolled carbon steel plates (hereafter referred to as "steel plates") to be used mainly for pressure vessels for intermediate and moderate temperature services.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9328-1 : 2003 Steel fiat products for pressure purposes-Technical delivery conditions-Part 1: General requirements
ISO 9328-2 : 2004 Steel fiat products for pressure purposes-Technical delivery conditions-Part 2: Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History