CEI - EN IEC 62541-9

OPC Unified Architecture Part 9: Alarms and conditions

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 140
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62541 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA address space. Other aspects of alarm systems such as alarm philosophy, life cycle, alarm response times, alarm types and many other details are captured in documents such as IEC 62682 and ISA 18.2. The Alarms and Conditions Information Model in this specification is designed in accordance with IEC 62682 and ISA 18.2.

Document History

EN IEC 62541-9
March 1, 2021
OPC Unified Architecture Part 9: Alarms and conditions
This part of IEC 62541 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA...
July 1, 2016
OPC unified architecture Part 9: Alarms and conditions
This part of IEC 62541 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA...

References

Advertisement