CEI - EN IEC 60512-9-5

Connectors for electrical and electronic equipment - Tests and measurements Part 9-5: Endurance tests - Test 9e: Current loading, cyclic

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 20
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 60512, when required by the detail product specification, is used for testing connectors or solderless connections within the scope of technical committee 48. It may also be used for similar devices when specified in a detail product specification.

The object of this document is to detail a standard method for subjecting solderless connections to thermal stress conditioning by cyclic current loading.

Document History

EN IEC 60512-9-5
March 1, 2021
Connectors for electrical and electronic equipment - Tests and measurements Part 9-5: Endurance tests - Test 9e: Current loading, cyclic
This part of IEC 60512, when required by the detail product specification, is used for testing connectors or solderless connections within the scope of technical committee 48. It may also be used for...
July 1, 2011
Connectors for electronic equipment - Tests and measurements Part 9-5: Endurance tests - Test 9e: Current loading, cyclic
La Norma è usata per le prove dei connettori che rientrano nello scopo del Comitato Tecnico 48, quando ciò è richiesto dalla specifica di dettaglio. Essa può anche essere usata per dispositivi...

References

Advertisement