NEN-EN-ISO 19879
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections
| Organization: | NEN |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This document specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. This document does not apply to the testing of hydraulic quick-action couplings, which is covered by ISO 18869.
Tests outlined in this document are independent of each other and document the method to follow for each test. See the appropriate component International Standard for indications of which tests to conduct and for performance criteria.
For qualification of the connector, the minimum number of samples specified in this document is tested, unless otherwise specified in the relevant connector standard or as agreed upon by the manufacturer and the user.
Document History