JSA - JIS H 2222

Magnesium alloy ingots for die castings

active, Most Current
Organization: JSA
Publication Date: 21 December 2020
Status: active
Page Count: 11
ICS Code (Magnesium products): 77.150.20
scope:

This Standard specifies the requirements for magnesium alloy ingots used for manufacture of die castings (hereafter referred to as alloy ingots).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16220:2017 Magnesium and magnesium alloys-Magnesium alloy ingots and castings (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS H 2222
December 21, 2020
Magnesium alloy ingots for die castings
This Standard specifies the requirements for magnesium alloy ingots used for manufacture of die castings (hereafter referred to as alloy ingots). NOTE The International Standard corresponding to...
August 20, 2006
Magnesium alloy ingots for die castings
A description is not available for this item.
June 20, 2000
Magnesium Alloy Ingots for Die Castings
A description is not available for this item.
January 1, 1991
Magnesium Alloy Ingots for Die Castings
A description is not available for this item.

References

Advertisement