JSA - JIS H 5303
Magnesium alloy die castings
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
This Standard specifies the requirements for magnesium alloy die castings (hereafter, referred to as die castings).
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 16220 : 2017 Magnesium and magnesium alloys - Magnesium alloy ingots and castings (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History