IEC - 61468

Nuclear power plants – Instrumentation systems important to safety – In-core instrumentation: Characteristics and test methods of self-powered neutron detectors

active, Most Current
Organization: IEC
Publication Date: 1 April 2021
Status: active
Page Count: 40
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

This document applies to in-core neutron detectors, viz. self-powered neutron detectors (SPNDs), which are intended for application in systems important for nuclear reactor safety: protection, instrumentation and control. This document contains SPND characteristics and test methods. In this document, the main sources of errors, and the possibilities for their minimization are also considered.

Self-powered neutron detectors can be used for measurement of neutron fluence rate and associated parameters in nuclear reactors. Most popular for the indicated applications are detectors with rhodium emitters.

In this document dynamic characteristics, emitter burn-up, identity and other factors influencing operational characteristics of detectors are considered.

Besides SPNDs with rhodium emitters, SPNDs with emitters from other materials and their main characteristics are also considered in this document.

This document contains requirements, recommendations and instructions concerning selection of SPND type and characteristics for various possible applications. This document about SPNDs uses the basic requirements of IEC 61513 and IEC 60568 and complements them with more specific provisions in compliance with IAEA Safety Guides.

Document History

61468
April 1, 2021
Nuclear power plants – Instrumentation systems important to safety – In-core instrumentation: Characteristics and test methods of self-powered neutron detectors
This document applies to in-core neutron detectors, viz. self-powered neutron detectors (SPNDs), which are intended for application in systems important for nuclear reactor safety: protection,...
March 1, 2000
Nuclear Power Plants - In-Core Instrumentation - Characteristics and Test Methods of Self-Powered Neutron Detectors
Scope and object This International Standard applies to in-core neutron detectors and instrumentation which are designed for purposes important to safety: protection, control and information. It is...
March 1, 2000
Nuclear Power Plants - In-Core Instrumentation - Characteristics and Test Methods of Self-Powered Neutron Detectors
A description is not available for this item.

References

Advertisement