IEC 61468

Nuclear Power Plants - In-Core Instrumentation - Characteristics and Test Methods of Self-Powered Neutron Detectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2000
Status: active
Page Count: 92
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

Scope and object

This International Standard applies to in-core neutron detectors and instrumentation which are designed for purposes important to safety: protection, control and information. It is restricted to characteristics and test methods for self-powered neutron detectors (SPNDs). Self-powered neutron detectors can be used for neutron fluence rate (flux) measurements and spatial power measurements in nuclear reactors. This standard gives requirements, recommendations and guidance on selection of the type and characteristics of SPNDs for different possible applications of SPNDs.

For the principles of overall plant and I&C system design and the purpose of neutron fluence rate measurements, reference should be made to general principles of nuclear reactor instrumentation according to IAEA Codes and Safety Guides and IEC 61 51 3.

Document History

April 1, 2021
Nuclear power plants – Instrumentation systems important to safety – In-core instrumentation: Characteristics and test methods of self-powered neutron detectors
This document applies to in-core neutron detectors, viz. self-powered neutron detectors (SPNDs), which are intended for application in systems important for nuclear reactor safety: protection,...
IEC 61468
March 1, 2000
Nuclear Power Plants - In-Core Instrumentation - Characteristics and Test Methods of Self-Powered Neutron Detectors
Scope and object This International Standard applies to in-core neutron detectors and instrumentation which are designed for purposes important to safety: protection, control and information. It is...
March 1, 2000
Nuclear Power Plants - In-Core Instrumentation - Characteristics and Test Methods of Self-Powered Neutron Detectors
A description is not available for this item.

References

Advertisement