CENELEC - EN IEC 61300-2-10
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush and load resistance
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, when an evenly-distributed static load is applied to the top surface of a street cabinet or when a load is applied to a street cabinet's open door.
Document History
EN IEC 61300-2-10
April 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush and load resistance
This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres,...
November 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
This part of IEC 61300 evaluates the effect of loads, which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-10: Tests - Crush Resistance
A description is not available for this item.