CENELEC - EN 61300-2-10
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 evaluates the effect of loads, which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
Document History
April 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush and load resistance
This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres,...
EN 61300-2-10
November 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
This part of IEC 61300 evaluates the effect of loads, which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-10: Tests - Crush Resistance
A description is not available for this item.