CENELEC - EN IEC 61280-2-8

Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2021
Status: active
Page Count: 36
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61280 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 5) and the variable optical threshold method (Clause 6). In addition, a third method, the sinusoidal interference method, is described in Annex B.

Document History

EN IEC 61280-2-8
April 1, 2021
Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements
This part of IEC 61280 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 5) and the...
April 1, 2003
Fibre optic communication subsystem test procedures Digital systems Part 2-8: Determination of low BER using Q-factor measurements
A description is not available for this item.

References

Advertisement