CSA - C22.2 NO. 83.1-07
Electrical Metallic Tubing - Steel
| Organization: | CSA |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Other electrical accessories): | 29.120.99 |
scope:
These requirements cover electrical metallic tubing - steel (EMT) and elbows for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part 1, NOM-001-SEDE, Standard for Electrical Installations, and NFPA 70, National Electrical Code (see Reference Item No. 1, Annex A). EMT is provided with a zinc, zinc-based, nonmetallic, or other alternate corrosion-resistant exterior coating and an organic or zinc interior coating. It is the users' responsibility to determine the appropriate product for their application.
Aluminum electrical metallic tubing is covered by the standards listed in Reference Item No. 2, Annex A.
Document History