CSA - C22.2 NO. 250.0-21

Luminaires

inactive
Organization: CSA
Publication Date: 1 January 2021
Status: inactive
Page Count: 336
ICS Code (Luminaires): 29.140.40
scope:

This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CEC), CSA C22.1, with the U. S. National Electrical Code (NEC), ANSI/NFPA 70, and with the Mexican National Electrical Code, NOM-001-SEDE.

This Standard does not apply to luminaires covered by other standards. The luminaries not covered by this Standard include:

Amateur Movie Lights;

Aquarium Lights;

Cabinet Lights;

Decorative Lighting Strings;

Combination Fan/IR Lamps Used for Heating;

Electric Signs;

Exit Signs;

Junction Boxes for Swimming Pool Fixtures;

Lamp Adapters;

Low-Level Path Marking and Lighting Systems in the United States;

Low-Voltage Landscape Lighting as follows:

For products intended for installation in Canada, landscape lighting systems that are 30 V nominal or less; and

For products intended for installation in Mexico, low-voltage landscape lighting devices that are 24 V nominal or less.

For products intended for installation in the United States, low-voltage landscape lighting devices that are of 15 V nominal or less;

Low Voltage Lighting Fixtures for Use in Recreational Vehicles;

Low Voltage Marine Lighting;

Luminaires for Hazardous Locations;

Luminaires for Recreational Vehicles in the United States;

Marine Navigational Lights;

Marine-Type Fixtures;

Portable Electric Displays;

Portable Hand Lamps; Portable Luminaires;

Portable Sun/Heat Lamps;

Self-Ballasted Lamps and Lamp Adapters;

Stage and Studio Luminaires;

Submersible Luminaires;

Swimming Pools Luminaires;

Temporary Lighting Strings;

Therapeutic Lamps;

Track Lighting Systems;

Under-cabinet Lights in Canada and Cord-connected Under-cabinet Lights in the United States; and

Unit Equipment for Emergency Lighting.

Requirements applicable to light emitting diode (LED) components and subassemblies integral to a luminaire covered by this standard are provided in UL 8750 and CSA C22.2 No. 250.13.

Document History

January 1, 2021
Luminaires
A description is not available for this item.
January 1, 2021
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
C22.2 NO. 250.0-21
January 1, 2021
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
January 1, 2018
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with...
September 17, 2008
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
September 1, 2008
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
December 1, 2004
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...

References

Advertisement