CSA - C22.2 NO. 250.0:21
Luminaires
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 424 |
| ICS Code (Luminaires): | 29.140.40 |
Document History
C22.2 NO. 250.0:21
January 1, 2021
Luminaires
A description is not available for this item.
January 1, 2021
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
January 1, 2021
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
January 1, 2018
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with...
September 17, 2008
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
September 1, 2008
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
July 1, 2007
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
May 1, 2006
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...
December 1, 2004
Luminaires
This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the...